Broadcom Inc. RF Amplifiers - ALM-GA002-TR1G ALM-GA002-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911325-ALM-GA002-TR1 G Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2) Package: Reel - TR Package: 6-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-MCOB (2x2) ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3180-1, 516-3180-2, 516-3180-6
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911325-ALM-GA002-TR1 G Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2) Package: Reel - TR Package: 6-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-MCOB (2x2) ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3180-1, 516-3180-2, 516-3180-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-GA002-TR1G
911325-ALM-GA002-TR1G
RF Amplifiers - ALM-GA002-TR1G 911325-ALM-GA002-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 911325-ALM-GA002-TR1 G Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2) Package: Reel - TR Package: 6-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-MCOB (2x2) ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3180-1, 516-3180-2, 516-3180-6

Manufacturer: Broadcom Limited
Win Source Part Number: 911325-ALM-GA002-TR1G
Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2)
Package: Reel - TR
Package: 6-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-MCOB (2x2)
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-3180-1, 516-3180-2, 516-3180-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-GA002-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-GA002-TR1G
RF and Wireless - RF Amplifiers ALM-GA002-TR1G
IC AMP GPS 900MHZ-2.4GHZ 6MCOB

IC AMP GPS 900MHZ-2.4GHZ 6MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 911325-ALM-GA002-TR1G ALM-GA002-TR1G
Product Name RF Amplifiers - ALM-GA002-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details