Broadcom Inc. RF Amplifiers - ACPM-5007-TR1 ACPM-5007-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 103386-ACPM-5007-TR1 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 103386-ACPM-5007-TR1 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5007-TR1
103386-ACPM-5007-TR1
RF Amplifiers - ACPM-5007-TR1 103386-ACPM-5007-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 103386-ACPM-5007-TR1 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 103386-ACPM-5007-TR1
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5007-TR1
RF and Wireless - RF Amplifiers ACPM-5007-TR1
IC AMP GPS 2.5GHZ-2.57GHZ 10SMD

IC AMP GPS 2.5GHZ-2.57GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 103386-ACPM-5007-TR1 ACPM-5007-TR1
Product Name RF Amplifiers - ACPM-5007-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-1W-63-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details