Broadcom Inc. UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier ACPM-9002-TR1

Description
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm. ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications UMTS Band 2 LTE Band 2 LTE Band 25
Description
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm. ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications UMTS Band 2 LTE Band 2 LTE Band 25

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier - ACPM-9002-TR1 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier
ACPM-9002-TR1
UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier ACPM-9002-TR1
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm. ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications UMTS Band 2 LTE Band 2 LTE Band 25

The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm.
ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.82mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • UMTS Band 2
  • LTE Band 2
  • LTE Band 25
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9002-TR1
Product Name UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1850 to 1910 MHz
Minimum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
SKY58258-21 Sky5® Front-End Module for LTE and NR - SKY58258-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration (includes 16-pad ground array)
View Details