Broadcom Inc. RF Amplifiers AMMP-5618-TR1

Description
RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-5618-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
AMMP-5618-TR1-ND
RF Amplifiers AMMP-5618-TR1-ND
RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)

RF Amplifier IC ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT 6GHz ~ 20GHz 8-SMD (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - AMMP-5618-TR1
50914-AMMP-5618-TR1
RF Amplifiers - AMMP-5618-TR1 50914-AMMP-5618-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 50914-AMMP-5618-TR1 Packaging: Reel - TR Frequency: 6GHz to 20GHz Gain: 13dB Noise Figure: 4.4dB P1dB: 19dB (79.4mW) RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT Family Name: AMMP-5618 Categories: RF/IF and RFID Status: Active Case / Package: 8-SMD (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 107mA to 140mA Alternative Parts (Cross-Reference): TGA2618; TGA2618-SM; TGA2613-SM; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 50914-AMMP-5618-TR1
Packaging: Reel - TR
Frequency: 6GHz to 20GHz
Gain: 13dB
Noise Figure: 4.4dB
P1dB: 19dB (79.4mW)
RF Type: ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT
Family Name: AMMP-5618
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SMD (5x5)
Supply Voltage - Operating: 5V
Operating Supply Current: 107mA to 140mA
Alternative Parts (Cross-Reference): TGA2618; TGA2618-SM; TGA2613-SM;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMP-5618-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMP-5618-TR1
RF and Wireless - RF Amplifiers AMMP-5618-TR1
IC RF AMP ISM 6GHZ-20GHZ 8SMD

IC RF AMP ISM 6GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number AMMP-5618-TR1-ND 50914-AMMP-5618-TR1 AMMP-5618-TR1
Product Name RF Amplifiers RF Amplifiers - AMMP-5618-TR1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, MMDS, WLL, 802.16/WiMAX, DBS, VSAT RF Microwave
Frequency Range 6000 to 20000 MHz 6000 to 20000 MHz 6000 to 20000 MHz
Minimum Gain 13 dB 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 16 dB
View Details
2 suppliers