Broadcom Inc. RF Amplifiers - MGA-13216-TR1G MGA-13216-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 133609-MGA-13216-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 1.5GHz to 2.5GHz Gain: 35.8dB Noise Figure: 0.61dB P1dB: 23.6dB RF Type: CDMA, GSM, WCDMA Family Name: MGA-13216 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 122mA Alternative Parts (Cross-Reference): MMA044AA; MMA-174321-R4; HMC606-SX; Introduction Date: March 24, 2011 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 133609-MGA-13216-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 1.5GHz to 2.5GHz Gain: 35.8dB Noise Figure: 0.61dB P1dB: 23.6dB RF Type: CDMA, GSM, WCDMA Family Name: MGA-13216 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 122mA Alternative Parts (Cross-Reference): MMA044AA; MMA-174321-R4; HMC606-SX; Introduction Date: March 24, 2011 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-13216-TR1G
133609-MGA-13216-TR1G
RF Amplifiers - MGA-13216-TR1G 133609-MGA-13216-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 133609-MGA-13216-TR1 G Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 1.5GHz to 2.5GHz Gain: 35.8dB Noise Figure: 0.61dB P1dB: 23.6dB RF Type: CDMA, GSM, WCDMA Family Name: MGA-13216 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 5V Operating Supply Current: 122mA Alternative Parts (Cross-Reference): MMA044AA; MMA-174321-R4; HMC606-SX; Introduction Date: March 24, 2011 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 133609-MGA-13216-TR1G
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 1.5GHz to 2.5GHz
Gain: 35.8dB
Noise Figure: 0.61dB
P1dB: 23.6dB
RF Type: CDMA, GSM, WCDMA
Family Name: MGA-13216
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 5V
Operating Supply Current: 122mA
Alternative Parts (Cross-Reference): MMA044AA; MMA-174321-R4; HMC606-SX;
Introduction Date: March 24, 2011
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-13216-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-13216-TR1G
RF and Wireless - RF Amplifiers MGA-13216-TR1G
IC AMP CDMA 1.5GHZ-2.5GHZ 16QFN

IC AMP CDMA 1.5GHZ-2.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 133609-MGA-13216-TR1G MGA-13216-TR1G
Product Name RF Amplifiers - MGA-13216-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1500 to 2500 MHz 1500 to 2500 MHz
Minimum Gain 35.8 dB ? to 35.8 dB
Maximum Gain 35.8 dB 35.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 - 2700 MHz, 1 Watt Linear Amplifier - AH225-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2700 MHz
Output Power 31 dBm
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details