Broadcom Inc. 18 - 33 GHz 0.2W Driver Amplifier in SMT Package AMMP-6333

Description
AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.
Description
AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.

Suppliers

Company
Product
Description
Supplier Links
18 - 33 GHz 0.2W Driver Amplifier in SMT Package - AMMP-6333 - Broadcom Inc.
San Jose, CA, USA
18 - 33 GHz 0.2W Driver Amplifier in SMT Package
AMMP-6333
18 - 33 GHz 0.2W Driver Amplifier in SMT Package AMMP-6333
AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.

AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMP-6333
Product Name 18 - 33 GHz 0.2W Driver Amplifier in SMT Package
Amplifier Type Driver Amplifier
Applications Mobile / Wireless Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature ? to 150 C (? to 302 F)
Frequency Range 18000 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-75000-110000-38-36 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 38 dB
View Details
Reverse Amplifier with Step Attenuator - ARA05050 - Skyworks Solutions, Inc.
Specs
Minimum Gain 32 dB
Maximum Gain 32 dB
Noise Figure 1.7 dB
View Details