Broadcom Inc. RF/IF and RFID - RF Amplifiers AMMC-6232-W10

Description
Win Source Part Number: 1230896-AMMC-6232-W1 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 10 Mounting: SMD (SMT) Test Frequency: 20GHz Frequency: 18GHz ~ 32GHz Gain: 32dB Noise Figure: 4dB Current - Supply: 135mA P1dB: 20dBm RF Type: VSAT Voltage - Supply: 4V Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): AMMC6232W10; ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1230896-AMMC-6232-W1 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 10 Mounting: SMD (SMT) Test Frequency: 20GHz Frequency: 18GHz ~ 32GHz Gain: 32dB Noise Figure: 4dB Current - Supply: 135mA P1dB: 20dBm RF Type: VSAT Voltage - Supply: 4V Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): AMMC6232W10; ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1230896-AMMC-6232-W10
RF/IF and RFID - RF Amplifiers 1230896-AMMC-6232-W10
Win Source Part Number: 1230896-AMMC-6232-W1 0 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 10 Mounting: SMD (SMT) Test Frequency: 20GHz Frequency: 18GHz ~ 32GHz Gain: 32dB Noise Figure: 4dB Current - Supply: 135mA P1dB: 20dBm RF Type: VSAT Voltage - Supply: 4V Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference): AMMC6232W10; ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1230896-AMMC-6232-W10
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 10
Mounting: SMD (SMT)
Test Frequency: 20GHz
Frequency: 18GHz ~ 32GHz
Gain: 32dB
Noise Figure: 4dB
Current - Supply: 135mA
P1dB: 20dBm
RF Type: VSAT
Voltage - Supply: 4V
Package / Case: Module
Supplier Device Package: Module
Alternative Parts (Cross-Reference): AMMC6232W10;
ECCN: MMIC 3A001B2
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6232-W10
RF and Wireless - RF Amplifiers AMMC-6232-W10
IC RF AMP VSAT 18GHZ-32GHZ MOD

IC RF AMP VSAT 18GHZ-32GHZ MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1230896-AMMC-6232-W10 AMMC-6232-W10
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 18000 to 32000 MHz 18000 to 32000 MHz
Minimum Gain 32 dB ? to 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
LMB/MB/HB/UHB Diversity Receive Module - SKY13726-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 28-lead
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200G+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details