Broadcom Inc. RF and Wireless - RF Amplifiers MGA-16116-TR1G

Description
IC AMP GPS 450MHZ-1.45GHZ 16QFN
Description
IC AMP GPS 450MHZ-1.45GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
MGA-16116-TR1G
RF and Wireless - RF Amplifiers MGA-16116-TR1G
IC AMP GPS 450MHZ-1.45GHZ 16QFN

IC AMP GPS 450MHZ-1.45GHZ 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MGA-16116-TR1G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 450 to 1450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
View Details
Low Noise Amplifiers - NLA-8000-12000-32-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details