Broadcom Inc. RF Amplifiers - ALM-81224-BLKG ALM-81224-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768412-ALM-81224-BLK G Packaging: Bulk Package: 24-VQFN Exposed Pad Test Frequency: 2.14GHz Frequency: 1.45Ghz ~ 2.75GHz Operating Supply Voltage: 5V Gain: 23.8dB Noise Figure: 2dB P1dB: 27.4dBm RF Type: Cellular, W-CDMA Part Status: Obsolete(EOL) Family Name: ALM-81224 Categories: RF/IF and RFID Operating Supply Current: 383mA Manufacturer Package: 24-MCOB (6x6) Alternative Parts (Cross-Reference): MAX2027EUP; MAX2027EUP+T; MAX2027EUP+D; MAX2027EUP+; Introduction Date: September 06, 2011 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768412-ALM-81224-BLK G Packaging: Bulk Package: 24-VQFN Exposed Pad Test Frequency: 2.14GHz Frequency: 1.45Ghz ~ 2.75GHz Operating Supply Voltage: 5V Gain: 23.8dB Noise Figure: 2dB P1dB: 27.4dBm RF Type: Cellular, W-CDMA Part Status: Obsolete(EOL) Family Name: ALM-81224 Categories: RF/IF and RFID Operating Supply Current: 383mA Manufacturer Package: 24-MCOB (6x6) Alternative Parts (Cross-Reference): MAX2027EUP; MAX2027EUP+T; MAX2027EUP+D; MAX2027EUP+; Introduction Date: September 06, 2011 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-81224-BLKG
768412-ALM-81224-BLKG
RF Amplifiers - ALM-81224-BLKG 768412-ALM-81224-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 768412-ALM-81224-BLK G Packaging: Bulk Package: 24-VQFN Exposed Pad Test Frequency: 2.14GHz Frequency: 1.45Ghz ~ 2.75GHz Operating Supply Voltage: 5V Gain: 23.8dB Noise Figure: 2dB P1dB: 27.4dBm RF Type: Cellular, W-CDMA Part Status: Obsolete(EOL) Family Name: ALM-81224 Categories: RF/IF and RFID Operating Supply Current: 383mA Manufacturer Package: 24-MCOB (6x6) Alternative Parts (Cross-Reference): MAX2027EUP; MAX2027EUP+T; MAX2027EUP+D; MAX2027EUP+; Introduction Date: September 06, 2011 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 768412-ALM-81224-BLKG
Packaging: Bulk
Package: 24-VQFN Exposed Pad
Test Frequency: 2.14GHz
Frequency: 1.45Ghz ~ 2.75GHz
Operating Supply Voltage: 5V
Gain: 23.8dB
Noise Figure: 2dB
P1dB: 27.4dBm
RF Type: Cellular, W-CDMA
Part Status: Obsolete(EOL)
Family Name: ALM-81224
Categories: RF/IF and RFID
Operating Supply Current: 383mA
Manufacturer Package: 24-MCOB (6x6)
Alternative Parts (Cross-Reference): MAX2027EUP; MAX2027EUP+T; MAX2027EUP+D; MAX2027EUP+;
Introduction Date: September 06, 2011
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-81224-BLKG
RF and Wireless - RF Amplifiers ALM-81224-BLKG
IC AMP CELL 1.45-2.75GHZ 24MCOB

IC AMP CELL 1.45-2.75GHZ 24MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 768412-ALM-81224-BLKG ALM-81224-BLKG
Product Name RF Amplifiers - ALM-81224-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1450 to 2750 MHz ? to 2750 MHz
Minimum Gain 23.8 dB ? to 23.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - AWT6625BRM45Q7 - 862716-AWT6625BRM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers