Broadcom Inc. RF Amplifiers - ALM-2812-TR1G ALM-2812-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078017-ALM-2812-TR1G Packaging: Reel - TR Test Frequency: 2.45GHz Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Gain: 16.7dB Noise Figure: 0.8dB P1dB: -5.8dBm (0.3mW) RF Type: WLAN Categories: RF/IF and RFID Status: Active Case / Package: 12-MCOB (3x3) Supply Voltage - Operating: 3.6V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078017-ALM-2812-TR1G Packaging: Reel - TR Test Frequency: 2.45GHz Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Gain: 16.7dB Noise Figure: 0.8dB P1dB: -5.8dBm (0.3mW) RF Type: WLAN Categories: RF/IF and RFID Status: Active Case / Package: 12-MCOB (3x3) Supply Voltage - Operating: 3.6V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-2812-TR1G - 078017-ALM-2812-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-2812-TR1G
078017-ALM-2812-TR1G
RF Amplifiers - ALM-2812-TR1G 078017-ALM-2812-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 078017-ALM-2812-TR1G Packaging: Reel - TR Test Frequency: 2.45GHz Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Gain: 16.7dB Noise Figure: 0.8dB P1dB: -5.8dBm (0.3mW) RF Type: WLAN Categories: RF/IF and RFID Status: Active Case / Package: 12-MCOB (3x3) Supply Voltage - Operating: 3.6V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 078017-ALM-2812-TR1G
Packaging: Reel - TR
Test Frequency: 2.45GHz
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz
Gain: 16.7dB
Noise Figure: 0.8dB
P1dB: -5.8dBm (0.3mW)
RF Type: WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: 12-MCOB (3x3)
Supply Voltage - Operating: 3.6V
Operating Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-2812-TR1G
RF and Wireless - RF Amplifiers ALM-2812-TR1G
IC RF AMP WLAN 2.4GHZ 12MCOB

IC RF AMP WLAN 2.4GHZ 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078017-ALM-2812-TR1G ALM-2812-TR1G
Product Name RF Amplifiers - ALM-2812-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2400 to 6000 MHz 2400 to 6000 MHz
Minimum Gain 16.7 dB ? to 16.7 dB
Maximum Gain 16.7 dB 16.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details