Broadcom Inc. RF/IF and RFID - RF Amplifiers ACPM-9301-SG1

Description
Win Source Part Number: 983761-ACPM-9301-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 1.88GHz ~ 2.025GHz RF Type: TD-LTE, TD-SCMDA Voltage - Supply: 0.5V ~ 3.5V Package / Case: 10-SMD Module Supplier Device Package: 10-SMD ECCN: 5A991G Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 983761-ACPM-9301-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 1.88GHz ~ 2.025GHz RF Type: TD-LTE, TD-SCMDA Voltage - Supply: 0.5V ~ 3.5V Package / Case: 10-SMD Module Supplier Device Package: 10-SMD ECCN: 5A991G Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
983761-ACPM-9301-SG1
RF/IF and RFID - RF Amplifiers 983761-ACPM-9301-SG1
Win Source Part Number: 983761-ACPM-9301-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 1.88GHz ~ 2.025GHz RF Type: TD-LTE, TD-SCMDA Voltage - Supply: 0.5V ~ 3.5V Package / Case: 10-SMD Module Supplier Device Package: 10-SMD ECCN: 5A991G Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 983761-ACPM-9301-SG1
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 1.88GHz ~ 2.025GHz
RF Type: TD-LTE, TD-SCMDA
Voltage - Supply: 0.5V ~ 3.5V
Package / Case: 10-SMD Module
Supplier Device Package: 10-SMD
ECCN: 5A991G
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
ACPM-9301-SG1
RF and Wireless - RF Amplifiers ACPM-9301-SG1
IC AMP TDLTE 1.88-2.025GHZ 10SMD

IC AMP TDLTE 1.88-2.025GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 983761-ACPM-9301-SG1 ACPM-9301-SG1
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details