Broadcom Inc. Datasheets for Power Amplifiers
Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| AJAV-6101 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a single connection to the battery and is implemented in a... | |
| AJAV-6751 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard... | |
| AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard... | |
| The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands. This module is designed to support envelope tracking and housed in... | |
| The ACPM-7620 is a multiband, multi-mode power amplifier module which support GMSK and 8-psk modulation schemes and UMTS/LTE bands. ACPM-7620 is designed to support both ET and APT operation. This... | |
| The ACPM-7700 is a multiband, multi-mode power amplifier module that supports for both GMSK and 8-psk modulation schemes and UMTS band. A directional coupler is integrated for UMTS PAs, and... | |
| The ACPM-7777 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS bands. A directional coupler is integrated for UMTS PAs, and the isolation... | |
| The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and... | |
| The ACPM-9001-LT1 is a fully matched 10-pin surface mount module developed for UMTS Band1, LTE Band1, CDMA BC6, TD-SCDMA/LTE Band34, Band39. This power amplifier module operates in the 18800-2025MHz bandwidth. | |
| The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE... | |
| The ACPM-9004 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 3 and Band 4. This module meets stringent linearity power up to LTE (MPR=0dBm)... | |
| The ACPM-9005 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 5, CDMA BC0, BC10, LTE Band 5, Band 26. This module meets stringent linearity... | |
| The ACPM-9008 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 8 and LTE Band 8 and it meets stringent linearity power up to UMTS... | |
| The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. | |
| The ACPM-9013 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 13 and Band 14. It meets stringent linearity power up to LTE (MPR=0 dBm)... | |
| The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm)... | |
| The ACPM-9020 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 20 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. | |
| The ACPM-9040 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 40 and it meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. | |
| The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm. The 2 mm × 2.5... | |
| The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology... | |
| The Avago ACPM- 7788 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4, 34, 39, 5, 8,... | |
| The Avago ACPM-7600 is a multi-band, multi-mode power amplifier (PA) module that supports GMSK and 8-PSK modulation schemes and UMTS/LTE bands 1,2(25),3,4,5/26 and 8. The module supports both envelope tracking... | |
| The Avago ACPM-7717 is a multi-band, multi-mode power amplifier (PA) that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4(34,39), 5, 8, and 17(20, 28). A... | |
| The Avago ACPM-9007 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The module meets stringent linearity power up to LTE (MPR=0 dBm)... | |
| The Avago ACPM-9041 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 38 and Band 41 and xGP. The module meets stringent linearity power... | |
| The Avago ACPM-9307 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm... | |
| The Avago ACPM-9311 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm × 2.5mm form-factor package is self... | |
| The Avago ACPM-9313 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13 and Band 14. The 2mm × 2.5mm form-factor package is self... | |
| The Avago ACPM-9317 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained,... | |
| The Avago ACPM-9320 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 20. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input... | |
| The Avago ACPM-9328 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 17 and Band 12. The 2mm×2.5mm form factor package is self contained,... | |
| The Avago ACPM-9340 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 40. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input... | |
| The Avago ACPM-9341 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The 2mm×2.5mm form factor package is self... | |
| The Avago ACPM-9374140 is a tri-band power amplifier (PA) module supporting LTE bands 7, 41 (38), and 40. Input and output terminals are internally matched to 50 ohms. The PA... | |
| The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input... | |
| The Avago ACPM-9411 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 11 and Band 21. The 2mm×2.5mm form factor package is self contained,... | |
| The Avago ACPM-9413 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input... | |
| The Avago ACPM-9417 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 12 and Band 17. The 2mm×2.5mm form factor package is self contained,... | |
| The Avago ACPM-9420 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 20. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input... | |
| The Avago ACPM-9430 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 30. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input... | |
| The Avago ACPM-9641 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 41, Band 38, and xGP. The PA module meets stringent linearity power... | |
| The Avago AJAV-6752 is a complete high performance power amplifier (PA) for W-CDMA and HSPA wireless communications supporting UMTS Bands 2 and 5. The PA is powered by a connection... |