Broadcom Inc. GPS Low Noise Amplifier Variable Current/Shutdown Function ALM-GA002

Description
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
Description
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Suppliers

Company
Product
Description
Supplier Links
GPS Low Noise Amplifier Variable Current/Shutdown Function - ALM-GA002 - Broadcom Inc.
San Jose, CA, USA
GPS Low Noise Amplifier Variable Current/Shutdown Function
ALM-GA002
GPS Low Noise Amplifier Variable Current/Shutdown Function ALM-GA002
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications.

The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-GA002
Product Name GPS Low Noise Amplifier Variable Current/Shutdown Function
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 900 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
DC - 4500 MHz Cascadable Gain Block - ECG006F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω - ZHL-15W-422-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers