Broadcom Inc. RF Amplifiers - AMMC-6220-W50 AMMC-6220-W50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 811842-AMMC-6220-W50 Packaging: Tray Test Frequency: 16GHz ~ 20GHz Frequency: 6GHz ~ 20GHz Gain: 23dB Noise Figure: 2dB Current - Supply: 55mA P1dB: 9dBm Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 811842-AMMC-6220-W50 Packaging: Tray Test Frequency: 16GHz ~ 20GHz Frequency: 6GHz ~ 20GHz Gain: 23dB Noise Figure: 2dB Current - Supply: 55mA P1dB: 9dBm Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-6220-W50
811842-AMMC-6220-W50
RF Amplifiers - AMMC-6220-W50 811842-AMMC-6220-W50
Manufacturer: Broadcom Limited Win Source Part Number: 811842-AMMC-6220-W50 Packaging: Tray Test Frequency: 16GHz ~ 20GHz Frequency: 6GHz ~ 20GHz Gain: 23dB Noise Figure: 2dB Current - Supply: 55mA P1dB: 9dBm Part Status: Obsolete (End Of Life) Supplier Device Package: Module Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V

Manufacturer: Broadcom Limited
Win Source Part Number: 811842-AMMC-6220-W50
Packaging: Tray
Test Frequency: 16GHz ~ 20GHz
Frequency: 6GHz ~ 20GHz
Gain: 23dB
Noise Figure: 2dB
Current - Supply: 55mA
P1dB: 9dBm
Part Status: Obsolete (End Of Life)
Supplier Device Package: Module
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMC-6220-W50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6220-W50
RF and Wireless - RF Amplifiers AMMC-6220-W50
IC RF AMP 6GHZ-20GHZ MODULE

IC RF AMP 6GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 811842-AMMC-6220-W50 AMMC-6220-W50
Product Name RF Amplifiers - AMMC-6220-W50 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 863-1301-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 4900 to 5900 MHz
View Details
3 suppliers