Broadcom Inc. RF Amplifiers - ACPM-7700-TR1 ACPM-7700-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736776-ACPM-7700-TR1 Packaging: Tape and Reel RF Type: DCS, EDGE, GSM, LTE, PCS, UMTS Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 42-SMD Module Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736776-ACPM-7700-TR1 Packaging: Tape and Reel RF Type: DCS, EDGE, GSM, LTE, PCS, UMTS Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 42-SMD Module Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7700-TR1
736776-ACPM-7700-TR1
RF Amplifiers - ACPM-7700-TR1 736776-ACPM-7700-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 736776-ACPM-7700-TR1 Packaging: Tape and Reel RF Type: DCS, EDGE, GSM, LTE, PCS, UMTS Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 42-SMD Module Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 736776-ACPM-7700-TR1
Packaging: Tape and Reel
RF Type: DCS, EDGE, GSM, LTE, PCS, UMTS
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Package: 42-SMD Module
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7700-TR1
RF and Wireless - RF Amplifiers ACPM-7700-TR1
IC RF AMP DCS MODULE

IC RF AMP DCS MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 736776-ACPM-7700-TR1 ACPM-7700-TR1
Product Name RF Amplifiers - ACPM-7700-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω - TVA-63-183 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Nominal Impedance 50
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - PTMA180402FL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-34265-8
View Details