Broadcom Inc. RF and Wireless - RF Amplifiers AMMP-6233-BLKG

Description
IC RF AMP VSAT 18GHZ-32GHZ 8SMD
Description
IC RF AMP VSAT 18GHZ-32GHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6233-BLKG
RF and Wireless - RF Amplifiers AMMP-6233-BLKG
IC RF AMP VSAT 18GHZ-32GHZ 8SMD

IC RF AMP VSAT 18GHZ-32GHZ 8SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMP-6233-BLKG
Product Name RF and Wireless - RF Amplifiers
Frequency Range 18000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - 2312-QPA0016TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers
SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers