Broadcom Inc. RF and Wireless - RF Amplifiers AMMP-6430-BLKG

Description
IC RF AMP LMDS 27GHZ-34GHZ 8SMD
Description
IC RF AMP LMDS 27GHZ-34GHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6430-BLKG
RF and Wireless - RF Amplifiers AMMP-6430-BLKG
IC RF AMP LMDS 27GHZ-34GHZ 8SMD

IC RF AMP LMDS 27GHZ-34GHZ 8SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMP-6430-BLKG
Product Name RF and Wireless - RF Amplifiers
Frequency Range 27000 to 34000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF & MW Power Amplifier - 1077364 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
View Details
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 12 GHz, 50Ω, SOT-89 Style Package - GVA-123+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 12000 MHz
Minimum Gain 7.1 dB
View Details
4 suppliers