Broadcom Inc. LTE Band 13 MIPI ET/APT Power Amplifier ACPM-9413-TR1

Description
The Avago ACPM-9413 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9413 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.
Description
The Avago ACPM-9413 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9413 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 13 MIPI ET/APT Power Amplifier - ACPM-9413-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 13 MIPI ET/APT Power Amplifier
ACPM-9413-TR1
LTE Band 13 MIPI ET/APT Power Amplifier ACPM-9413-TR1
The Avago ACPM-9413 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9413 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

The Avago ACPM-9413 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 13. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9413 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9413-TR1
Product Name LTE Band 13 MIPI ET/APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 9000 MHz, 50Ω, SOT-89 Style Package - GVA-93+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 9000 MHz
Minimum Gain 15.2 dB
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details
General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details