Broadcom Inc. Datasheets for Diode Arrays
Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes. In general, diode arrays use four or more diodes in a single package.
Diode Arrays: Learn more
| Product Name | Notes |
|---|---|
| HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a... | |
| The ASML-5822 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. | |
| The ASML-5829 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal. | |
| The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low... |