Broadcom Inc. Datasheets for RAID Products
RAID products include component within a RAID system, such as RAID controllers and RAID disk arrays. RAID is an acronym for redundant array of independent (or inexpensive) disks.
RAID Products: Learn more
| Product Name | Notes |
|---|---|
| A cost-effective solution where hardware RAID data protection and performance is a requirement. The MegaRAID® SAS 9271-4i SATA and SAS RAID controller’s dual-core RAID-on-Chip processor (ROC) frees the host processor... | |
| Applications like high performance computing (HPC), media streaming or archiving need scalability and flexible connectivity options with RAID data protection. The MegaRAID® SAS 9280-16i4e 6Gb/s SATA and SAS RAID controller... | |
| Datacenter, cloud and high-performance computing environments need storage capacity to handle massive volumes of data, and must provide data protection and performance to meet the needs of applications and end... | |
| Datacenter, cloud and high-performance computing environments not only require large amounts of storage capacity, they also must provide the data protection and performance today’s applications and end users demand. The... | |
| Deliver the internal connectivity and RAID data protection mid-sized rack-mount servers need to support bandwidth-intensive applications like databases, video and image editing. The MegaRAID® SAS 9266-8i 6Gb/s SATA and SAS... | |
| Designed for entry to mid-range servers, the SAS 2108 ROC combines data protection with high throughput for light to moderate storage workloads. This SAS and SATA RAID-on-chip controller provides advanced... | |
| Email, file, SharePoint, and similar critical apps must scale easily over time while remaining both highly protected and easily manageable. That’s where the MegaRAID® SAS 9341-4i 12Gb/s SAS and SATA... | |
| Email, file, SharePoint, and similar critical apps must scale easily over time while remaining both highly protected and easily manageable. That’s where the MegaRAID® SAS 9341-8i 12Gb/s SAS and SATA... | |
| Email, file, SharePoint, and similar critical apps need to scale easily over time while remaining both highly protected and easily manageable. The MegaRAID® SAS 9240-8i 6Gb/s SAS and SATA RAID... | |
| Environments such as video editing bays, scientific workstations, on-demand video servers and other high-throughput platforms need high capacity, RAID data protection and multi-stream throughput. The 3ware® SAS 9750-24i4e 6Gb/s SATA+SAS... | |
| For 1U/2U rackmount servers, the MegaRAID® SAS 9280-16i4e 6Gb/s SATA and SAS RAID controller has data protection and connectivity features. With 4 internal SAS and SATA ports and 4 external... | |
| For applications that handle high volumes of large, sequential data, add data protection and internal storage connectivity. The 3ware® SAS 9750-4i 6Gb/s SATA+SAS RAID controller card is designed to support... | |
| For dense server platforms needing host-based storage connectivity and data protection, the 3ware® SAS 9750-16i4e 6Gb/s SATA+SAS RAID controller card has both internal and external ports. For demanding environments such... | |
| For high-capacity applications such as cloud, security and high performance computing (HPC), expand server storage with external JBOD enclosures without sacrificing RAID data protection. The MegaRAID® SAS 9280-8e SATA and... | |
| For high-load, multi-streaming environments like media serving, the 3ware® SAS 9750-4i4e 6Gb/s SATA+SAS RAID controller card has both internal and external connectivity to support scalable storage with RAID data protection... | |
| For large scale-out architectures in enterprise and datacenters, the MegaRAID® SAS 9286CV-8eCC reduces hardware management and total cost of ownership (TCO) with CacheVault® flash cache protection. Leverage connected solid state... | |
| For large servers in high capacity direct attach environments, get the flexibility of internal connectivity and external scalability. The MegaRAID® SAS 9280-24i4e 6Gb/s SATA and SAS RAID controller card has... | |
| For media and large file storage environments, the 3ware® SAS 9750-8i 6Gb/s SATA+SAS RAID controller card delivers RAID data protection and sustained throughput for concurrent sequential data streams. StreamFusion®+ technology... | |
| Hyperscale, datacenter, and high-performance computing environments not only require large amounts of storage capacity, they also must provide the data protection and performance today’s applications and end users demand. The... | |
| Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID® SAS 9260-8i 6Gb/s SATA + SAS RAID controller card... | |
| Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID® SAS 9261-8i 6Gb/s SATA + SAS RAID controller card... | |
| Large datacenters with thousands of servers face significant manageability challenges. The MegaRAID® SAS 9286CV-8e SAS and SATA RAID controller couples data protection with flash-based cache protection for lower total cost... | |
| Larger, high storage density application servers need internal connectivity and robust RAID data protection. The MegaRAID® SAS 9260-16i 6Gb/s SATA SAS RAID controller card allows for large internal server storage... | |
| Provide a higher level of storage performance with the SAS 2208 RAID-on-chip (ROC) controller, incorporating an 800 MHz, dual-core processor. The ROC features a DDR3 memory interface and can integrate... | |
| RAID controller cards temporarily cache data from the host system until it is successfully written to the storage media. While cached, data can be lost if system power fails, jeopardizing... | |
| Scale-out your storage infrastructure to meet the needs of data-hungry applications. The MegaRAID® SAS 9286-8e SAS and SATA RAID controller meets the high I/O transaction demands of datacenter and enterprise... | |
| Support applications such as file, Web, and email servers in SMB environments with robust storage connectivity and RAID data protection. The MegaRAID® SAS 9240-4i 6Gb/s SAS and SATA RAID controller... | |
| The latest server designs and solid state drives continue to drive demands for optimum storage performance. For OEMs and server vendors looking to build enterprise-class data protection and throughput into... | |
| This fourth-generation SAS RAID-on-Chip (ROC), based on its Fusion-MPT architecture, integrates the latest enhancements in SAS and PCIe technology. For OEMs and server vendors looking to build enterprise-class data protection... | |
| Video streaming, Web hosting, data backup, nearline storage and other applications create demanding loads on storage servers with massive amounts of simultaneous, sequential data. The 3ware® SAS 9750-8e 6Gb/s SATA+SAS... | |
| Video, imaging, archiving, and line-of-business apps need the peace of mind of RAID data protection. With the MegaRAID® SAS 9260-4i 6Gb/s SATA+SAS RAID controller card, smaller enterprises can cost-effectively realize... | |
| When hard drive performance isn’t enough, adding solid state drives (SSDs) as a front-end cache is a cost-effective way to increase application performance. The MegaRAID® SAS 9271-8iCC SATA and SAS... | |
| Whether adding new solid state drives (SSDs) or upgrading existing hard disk drive storage arrays, the MegaRAID® SAS 9266-4i 6Gb/s SAS and SATA RAID controller card has the versatility to... |