Broadcom Inc. LTE/UMTS Band1,TD-SCDMA/LTE B34, B39 (1880-2025HMz) GPIO APT Power Amplifier ACPM-9001-LT1

Description
The ACPM-9001-LT1 is a fully matched 10-pin surface mount module developed for UMTS Band1, LTE Band1, CDMA BC6, TD-SCDMA/LTE Band34, Band39. This power amplifier module operates in the 18800-2025MHz bandwidth. The ACPM-9001-LT1 meets stringent linearity power up to UMTS 28.25dBm, LTE (MPR=0dBm) 27.25dBm, TD-SCDMA Band 34/Band39 27.5dBm, TD-LTE Band34/Band39 26.5dBm. Features Thin Package (0.82mm typ) Excellent Linearity in Average Power Tracking Mode 2-mode power control with Vmode Compatible with APT application High Efficiency at max output power 10-pin surface mounting package Internal 50ohm matching networks for both RF input and output Integrated coupler – Coupler and Isolation ports for daisy chain Green (Lead-free and RoHS compliant) Applications UMTS Band1 LTE Band1 CDMA BC6 TD-SCDMA Band34 and Band39 TD-LTE Band39
Description
The ACPM-9001-LT1 is a fully matched 10-pin surface mount module developed for UMTS Band1, LTE Band1, CDMA BC6, TD-SCDMA/LTE Band34, Band39. This power amplifier module operates in the 18800-2025MHz bandwidth. The ACPM-9001-LT1 meets stringent linearity power up to UMTS 28.25dBm, LTE (MPR=0dBm) 27.25dBm, TD-SCDMA Band 34/Band39 27.5dBm, TD-LTE Band34/Band39 26.5dBm. Features Thin Package (0.82mm typ) Excellent Linearity in Average Power Tracking Mode 2-mode power control with Vmode Compatible with APT application High Efficiency at max output power 10-pin surface mounting package Internal 50ohm matching networks for both RF input and output Integrated coupler – Coupler and Isolation ports for daisy chain Green (Lead-free and RoHS compliant) Applications UMTS Band1 LTE Band1 CDMA BC6 TD-SCDMA Band34 and Band39 TD-LTE Band39

Suppliers

Company
Product
Description
Supplier Links
LTE/UMTS Band1,TD-SCDMA/LTE B34, B39 (1880-2025HMz) GPIO APT Power Amplifier - ACPM-9001-LT1 - Broadcom Inc.
San Jose, CA, USA
LTE/UMTS Band1,TD-SCDMA/LTE B34, B39 (1880-2025HMz) GPIO APT Power Amplifier
ACPM-9001-LT1
LTE/UMTS Band1,TD-SCDMA/LTE B34, B39 (1880-2025HMz) GPIO APT Power Amplifier ACPM-9001-LT1
The ACPM-9001-LT1 is a fully matched 10-pin surface mount module developed for UMTS Band1, LTE Band1, CDMA BC6, TD-SCDMA/LTE Band34, Band39. This power amplifier module operates in the 18800-2025MHz bandwidth. The ACPM-9001-LT1 meets stringent linearity power up to UMTS 28.25dBm, LTE (MPR=0dBm) 27.25dBm, TD-SCDMA Band 34/Band39 27.5dBm, TD-LTE Band34/Band39 26.5dBm. Features Thin Package (0.82mm typ) Excellent Linearity in Average Power Tracking Mode 2-mode power control with Vmode Compatible with APT application High Efficiency at max output power 10-pin surface mounting package Internal 50ohm matching networks for both RF input and output Integrated coupler – Coupler and Isolation ports for daisy chain Green (Lead-free and RoHS compliant) Applications UMTS Band1 LTE Band1 CDMA BC6 TD-SCDMA Band34 and Band39 TD-LTE Band39

The ACPM-9001-LT1 is a fully matched 10-pin surface mount module developed for UMTS Band1, LTE Band1, CDMA BC6, TD-SCDMA/LTE Band34, Band39. This power amplifier module operates in the 18800-2025MHz bandwidth.
The ACPM-9001-LT1 meets stringent linearity power up to UMTS 28.25dBm, LTE (MPR=0dBm) 27.25dBm, TD-SCDMA Band 34/Band39 27.5dBm, TD-LTE Band34/Band39 26.5dBm.

Features

  • Thin Package (0.82mm typ)
  • Excellent Linearity in Average Power Tracking Mode
  • 2-mode power control with Vmode
  • Compatible with APT application
  • High Efficiency at max output power
  • 10-pin surface mounting package
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler – Coupler and Isolation ports for daisy chain
  • Green (Lead-free and RoHS compliant)

Applications

  • UMTS Band1
  • LTE Band1
  • CDMA BC6
  • TD-SCDMA Band34 and Band39
  • TD-LTE Band39
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9001-LT1
Product Name LTE/UMTS Band1,TD-SCDMA/LTE B34, B39 (1880-2025HMz) GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
Automotive Isolated Analog Amplifier - Si8922BD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details