Broadcom Inc. RF Amplifiers - ACPM-7331-BLK ACPM-7331-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011815-ACPM-7331-BL K Packaging: Tube/Rail Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011815-ACPM-7331-BL K Packaging: Tube/Rail Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7331-BLK
1011815-ACPM-7331-BLK
RF Amplifiers - ACPM-7331-BLK 1011815-ACPM-7331-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1011815-ACPM-7331-BL K Packaging: Tube/Rail Frequency: 1.85GHz to 1.91GHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 625mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 1011815-ACPM-7331-BLK
Packaging: Tube/Rail
Frequency: 1.85GHz to 1.91GHz
Gain: 27dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 625mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1011815-ACPM-7331-BLK
Product Name RF Amplifiers - ACPM-7331-BLK
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details