Broadcom Inc. RF Amplifiers ALM-GP001-TR1G

Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-3182-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-3182-2-ND
RF Amplifiers 516-3182-2-ND
RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)

RF Amplifier IC GPS 1.575GHz 12-MCOB (3.0x2.5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ALM-GP001-TR1G
744330-ALM-GP001-TR1G
RF Amplifiers - ALM-GP001-TR1G 744330-ALM-GP001-TR1G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 744330-ALM-GP001-TR1 G Family Name: ALM-GP001-TR1G Manufacturer Homepage: www.avagotech.com Reference case: SMD Reference Date Code: 15+ Alternative Parts (Cross-Reference): SKY65709-51; Introduction Date: June 19, 2014 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 744330-ALM-GP001-TR1G
Family Name: ALM-GP001-TR1G
Manufacturer Homepage: www.avagotech.com
Reference case: SMD
Reference Date Code: 15+
Alternative Parts (Cross-Reference): SKY65709-51;
Introduction Date: June 19, 2014
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - ALM-GP001-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-GP001-TR1G
RF and Wireless - RF Amplifiers ALM-GP001-TR1G
IC RF AMP GPS 1.575GHZ 12MCOB

IC RF AMP GPS 1.575GHZ 12MCOB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-3182-2-ND 744330-ALM-GP001-TR1G ALM-GP001-TR1G
Product Name RF Amplifiers RF Amplifiers - ALM-GP001-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS RF Microwave
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 14.2 dB ? to 14.2 dB
Maximum Gain 14.2 dB 14.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - 448-BGA5M1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-1SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
4 suppliers