Broadcom Inc. RF and Wireless - RF Amplifiers MGA-22003-BLKG

Description
IC RF AMP WIMAX 2.3GHZ-2.7GHZ
Datasheet
Description
IC RF AMP WIMAX 2.3GHZ-2.7GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-22003-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-22003-BLKG
RF and Wireless - RF Amplifiers MGA-22003-BLKG
IC RF AMP WIMAX 2.3GHZ-2.7GHZ

IC RF AMP WIMAX 2.3GHZ-2.7GHZ

Supplier's Site
Amp, Power, Wimax/wifi, 2.3-2.7Ghz; Frequency Min Broadcom - 37AJ0350 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Power, Wimax/wifi, 2.3-2.7Ghz; Frequency Min Broadcom
37AJ0350
Amp, Power, Wimax/wifi, 2.3-2.7Ghz; Frequency Min Broadcom 37AJ0350
AMP, POWER, WIMAX/WIFI, 2.3-2.7GHZ; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Gain:35dB; Noise Figure Typ:-; RF IC Case Style:SMD; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

AMP, POWER, WIMAX/WIFI, 2.3-2.7GHZ; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Gain:35dB; Noise Figure Typ:-; RF IC Case Style:SMD; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-22003-BLKG 37AJ0350
Product Name RF and Wireless - RF Amplifiers Amp, Power, Wimax/wifi, 2.3-2.7Ghz; Frequency Min Broadcom
Frequency Range 2300 to 2700 MHz 2700 MHz
Minimum Gain ? to 35 dB 35 dB
Maximum Gain 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-CMD291P4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 16000 to 24000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-33LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 9.1 dB
View Details
4 suppliers