Broadcom Inc. High Gain, High Linearity Low Noise Amplifier MGA-13316

Description
Avago Technologies' MGA-13316 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA). The MGA-13316 LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process
Description
Avago Technologies' MGA-13316 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA). The MGA-13316 LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process

Suppliers

Company
Product
Description
Supplier Links
High Gain, High Linearity Low Noise Amplifier - MGA-13316 - Broadcom Inc.
San Jose, CA, USA
High Gain, High Linearity Low Noise Amplifier
MGA-13316
High Gain, High Linearity Low Noise Amplifier MGA-13316
Avago Technologies' MGA-13316 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA). The MGA-13316 LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process

Avago Technologies' MGA-13316 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA).

The MGA-13316 LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-13316
Product Name High Gain, High Linearity Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2200 to 4000 MHz
Minimum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - RF2373TR7 - 062488-RF2373TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 3000 MHz
Minimum Gain 19 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω - ZHL-3010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 50 to 1000 MHz
View Details