Broadcom Inc. 30 kHz - 80 GHz Traveling Wave Amplifier AMMC-5025

Description
The Avago AMMC-5025 is a 30KHz to 80GHz ultra broadband traveling wave amplifier. This device is suitable for instrumentation and high speed digital communications.
Description
The Avago AMMC-5025 is a 30KHz to 80GHz ultra broadband traveling wave amplifier. This device is suitable for instrumentation and high speed digital communications.

Suppliers

Company
Product
Description
Supplier Links
30 kHz - 80 GHz Traveling Wave Amplifier - AMMC-5025 - Broadcom Inc.
San Jose, CA, USA
30 kHz - 80 GHz Traveling Wave Amplifier
AMMC-5025
30 kHz - 80 GHz Traveling Wave Amplifier AMMC-5025
The Avago AMMC-5025 is a 30KHz to 80GHz ultra broadband traveling wave amplifier. This device is suitable for instrumentation and high speed digital communications.

The Avago AMMC-5025 is a 30KHz to 80GHz ultra broadband traveling wave amplifier. This device is suitable for instrumentation and high speed digital communications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-5025
Product Name 30 kHz - 80 GHz Traveling Wave Amplifier
Amplifier Type Traveling Wave Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0300 to 80000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
LMH ENDC Multimode/Multiband Power Amplifier Module - SKY58253-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; 32-pad LGA configuration
View Details