Broadcom Inc. RF Amplifiers - ALM-2506-BLKG ALM-2506-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860889-ALM-2506-BLKG Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2) Package: Bulk Package: 6-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-MCOB (2x2) ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860889-ALM-2506-BLKG Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2) Package: Bulk Package: 6-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-MCOB (2x2) ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-2506-BLKG - 860889-ALM-2506-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-2506-BLKG
860889-ALM-2506-BLKG
RF Amplifiers - ALM-2506-BLKG 860889-ALM-2506-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 860889-ALM-2506-BLKG Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2) Package: Bulk Package: 6-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-MCOB (2x2) ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860889-ALM-2506-BLKG
Features: RF Amplifier IC GPS 900MHz ~ 2.4GHz 6-MCOB (2x2)
Package: Bulk
Package: 6-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-MCOB (2x2)
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Amp, Low Noise, Gps, 6Mcob; Frequency Min Broadcom - 36AJ8143 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Low Noise, Gps, 6Mcob; Frequency Min Broadcom
36AJ8143
Amp, Low Noise, Gps, 6Mcob; Frequency Min Broadcom 36AJ8143
AMP, LOW NOISE, GPS, 6MCOB; Frequency Min:900MHz; Frequency Max:2.4GHz; Gain:14.3dB; Noise Figure Typ:0.8dB; RF IC Case Style:MCOB; No. of Pins:6Pins; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, LOW NOISE, GPS, 6MCOB; Frequency Min:900MHz; Frequency Max:2.4GHz; Gain:14.3dB; Noise Figure Typ:0.8dB; RF IC Case Style:MCOB; No. of Pins:6Pins; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-2506-BLKG
RF and Wireless - RF Amplifiers ALM-2506-BLKG
IC AMP GPS 900MHZ-2.4GHZ 6MCOB

IC AMP GPS 900MHZ-2.4GHZ 6MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 860889-ALM-2506-BLKG 36AJ8143 ALM-2506-BLKG
Product Name RF Amplifiers - ALM-2506-BLKG Amp, Low Noise, Gps, 6Mcob; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Package Type Surface Mount; 6-MCOB (2x2)
RoHS Compliant RoHS
Frequency Range 2400 MHz 900 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 448-BGA9U1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details
2 suppliers