Broadcom Inc. RF Amplifiers - AMMP-6408-TR1G AMMP-6408-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144482-AMMP-6408-TR 1G Packaging: Tape and Reel Test Frequency: 8GHz Frequency: 6GHz ~ 18GHz Gain: 18dB Supply Current: 650mA P1dB: 28.5dBm RF Type: LMDS, MMDS Family Name: AMMP-6408 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Alternative Parts (Cross-Reference): HMC407MS8G; ADPA7007C-KIT; AD8315ARM-REEL7; AD8315ARM; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144482-AMMP-6408-TR 1G Packaging: Tape and Reel Test Frequency: 8GHz Frequency: 6GHz ~ 18GHz Gain: 18dB Supply Current: 650mA P1dB: 28.5dBm RF Type: LMDS, MMDS Family Name: AMMP-6408 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Alternative Parts (Cross-Reference): HMC407MS8G; ADPA7007C-KIT; AD8315ARM-REEL7; AD8315ARM; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6408-TR1G
1144482-AMMP-6408-TR1G
RF Amplifiers - AMMP-6408-TR1G 1144482-AMMP-6408-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1144482-AMMP-6408-TR 1G Packaging: Tape and Reel Test Frequency: 8GHz Frequency: 6GHz ~ 18GHz Gain: 18dB Supply Current: 650mA P1dB: 28.5dBm RF Type: LMDS, MMDS Family Name: AMMP-6408 Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Alternative Parts (Cross-Reference): HMC407MS8G; ADPA7007C-KIT; AD8315ARM-REEL7; AD8315ARM; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144482-AMMP-6408-TR1G
Packaging: Tape and Reel
Test Frequency: 8GHz
Frequency: 6GHz ~ 18GHz
Gain: 18dB
Supply Current: 650mA
P1dB: 28.5dBm
RF Type: LMDS, MMDS
Family Name: AMMP-6408
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-QFN
Alternative Parts (Cross-Reference): HMC407MS8G; ADPA7007C-KIT; AD8315ARM-REEL7; AD8315ARM;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 6V

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6408-TR1G
RF and Wireless - RF Amplifiers AMMP-6408-TR1G
IC RF AMP LMDS 6GHZ-18GHZ 8SMD

IC RF AMP LMDS 6GHZ-18GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144482-AMMP-6408-TR1G AMMP-6408-TR1G
Product Name RF Amplifiers - AMMP-6408-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53757-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DS-MGA, 47-lead
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details