DTA143XU3 is a PNP digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 10kΩ) designed for inverter, interface, and driver applications. It is packaged in SOT-323 (2021 size) and supports a collector current of up to -100mA and a supply voltage of -50V. The device has a junction temperature rating of 150°C and a power dissipation of 200mW. Complementary NPN types are available in the DTC143X series.
DTA143XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143XU3 |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |