ROHM Semiconductor GmbH NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114YU3

Description
DTC114YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTC114YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC114YU3 is an NPN digital transistor with built-in bias resistors (R1 = 10kΩ, R2 = 47kΩ) in a SOT-323 package. It operates at a maximum collector-emitter voltage of 50V and can handle a collector current of up to 100mA. The device is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. Power dissipation is rated at 200mW, with a junction temperature range of -55°C to +150°C. It meets standard surface-mount packaging requirements with a tape and reel packaging format of 180mm reel size and 8mm tape width, supplied in 3000-piece reels.

Datasheet Summary
Powered by GS/AI

The DTC114YU3 is an NPN digital transistor with built-in bias resistors (R1 = 10kΩ, R2 = 47kΩ) in a SOT-323 package. It operates at a maximum collector-emitter voltage of 50V and can handle a collector current of up to 100mA. The device is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. Power dissipation is rated at 200mW, with a junction temperature range of -55°C to +150°C. It meets standard surface-mount packaging requirements with a tape and reel packaging format of 180mm reel size and 8mm tape width, supplied in 3000-piece reels.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC114YU3 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC114YU3
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114YU3
DTC114YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC114YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number DTC114YU3
Product Name NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products