DTC143ZUA FRA is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ), designed for inverter, interface, and driver applications. It is packaged in SOT-323 (UMT3) and rated for a maximum collector current of 100 mA and collector-emitter voltage of 50 V. The device has a power dissipation of 200 mW and operates with a maximum junction temperature of 150°C. It is AEC-Q101 qualified for automotive applications.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143ZUAFRA | DTC143ZUAFRA |
| Product Name | NPN Digital transistor (AEC-Q101 Qualified) | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |