The DTA144EE FRA is a PNP digital transistor with built-in bias resistors, R1 and R2 both rated at 47 kΩ, designed for inverter, interface, and driver applications in automotive systems. It is packaged in the SOT-416 (EMT3) case, rated for a maximum collector current of -100 mA and a collector-emitter voltage of -50 V, with a power dissipation of 150 mW and a junction temperature range up to 150°C. The device is AEC-Q101 qualified for automotive use. Complementary NPN counterpart is the DTC144EE FRA.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144EEFRA | DTA144EEFRA |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |