EMT18 is a dual PNP transistor in an SOT-563 package, designed for low-frequency amplifier and driver applications. Each transistor has a collector-emitter voltage rating of -12 V, collector current of -500 mA, and power dissipation limit of 120 mW per element. The devices feature independent transistor elements to eliminate interference and are compatible with SMT3 automatic mounting machines. The SOT-563 package dimensions are specified as 1.6 mm by 1.6 mm. Electrical characteristics include a DC current gain (hFE) range of 270 to 680 at -2 V collector-emitter voltage and -10 mA collector current, and a transition frequency of 260 MHz. The junction temperature operates up to 150 ℃, with storage temperature ranging from -55 ℃ to +150 ℃. The part meets RoHS compliance and is manufactured for surface-mount applications.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | EMT18 |
| Product Name | PNP+PNP, SOT-563, Low VCE(sat) Transistor |
| Polarity | PNP |