DTC013ZEB is an NPN digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) in an SOT-416FL (EMT3F) package, rated for a collector current of 100 mA and a supply voltage of 50 V. It supports power dissipation of 150 mW and operates with a junction temperature up to 150°C. The device is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. It complies with RoHS standards.
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC013ZEB | DTC013ZEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |