ROHM Semiconductor GmbH NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMH51

Description
Two DTC024E chips in a EMT6 package.
Description
Two DTC024E chips in a EMT6 package.
Datasheet
Datasheet Summary
Powered by GS/AI

The EMH51 is a dual NPN digital transistor with built-in bias resistors in a SOT-563 package, designed for switching, inverter, interface, and driver circuits. Each transistor element is independent, with a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device has a power dissipation limit of 150 mW per package, with no more than 120 mW per element. Input resistance is 22 kΩ, and the package is compatible with EMT3 automatic mounting machines. The SOT-563 package measures 1.6 mm × 1.6 mm, and the part is supplied in 8 mm wide tape on a 180 mm reel in 8,000-unit quantities.

Datasheet Summary
Powered by GS/AI

The EMH51 is a dual NPN digital transistor with built-in bias resistors in a SOT-563 package, designed for switching, inverter, interface, and driver circuits. Each transistor element is independent, with a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device has a power dissipation limit of 150 mW per package, with no more than 120 mW per element. Input resistance is 22 kΩ, and the package is compatible with EMT3 automatic mounting machines. The SOT-563 package measures 1.6 mm × 1.6 mm, and the part is supplied in 8 mm wide tape on a 180 mm reel in 8,000-unit quantities.

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) - EMH51 - ROHM Semiconductor GmbH
Willich, Germany
NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor)
EMH51
NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMH51
Two DTC024E chips in a EMT6 package.

Two DTC024E chips in a EMT6 package.

Supplier's Site Datasheet
NPN+NPN Digital transistor(with built-in resistors) - EMH51 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN Digital transistor(with built-in resistors)
EMH51
NPN+NPN Digital transistor(with built-in resistors) EMH51
Two DTC024E chips in a EMT6 package.

Two DTC024E chips in a EMT6 package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number EMH51 EMH51
Product Name NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) NPN+NPN Digital transistor(with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 116806511 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
60 V, 1 A PNP medium power transistors - BC52-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
View Details
4 suppliers