ROHM Semiconductor GmbH PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTB543EE

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTB543EE is a PNP digital transistor with built-in bias resistors, packaged in a SOT-416 (EMT3) case, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The internal bias resistors are both 4.7 kΩ, enabling input circuit simplicity without external components. Power dissipation is rated at 150 mW, with a junction temperature range of -55 °C to +150 °C and a maximum storage temperature of +150 °C. The device meets standard surface-mount mounting requirements and is supplied in 3000-piece tape-and-reel packaging.

Datasheet Summary
Powered by GS/AI

The DTB543EE is a PNP digital transistor with built-in bias resistors, packaged in a SOT-416 (EMT3) case, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The internal bias resistors are both 4.7 kΩ, enabling input circuit simplicity without external components. Power dissipation is rated at 150 mW, with a junction temperature range of -55 °C to +150 °C and a maximum storage temperature of +150 °C. The device meets standard surface-mount mounting requirements and is supplied in 3000-piece tape-and-reel packaging.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTB543EE - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTB543EE
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTB543EE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTB543EE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTB543EE
PNP Digital transistor (with built-in resistors) DTB543EE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB543EE - 1170187-DTB543EE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB543EE
1170187-DTB543EE
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB543EE 1170187-DTB543EE
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170187-DTB543EE Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170187-DTB543EE
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
-500mA -12V Bipolar Transistor
293-DTB543EE
-500mA -12V Bipolar Transistor 293-DTB543EE
-500mA / -12V Low VCE (sat) Digital transistors (with built-in resistors) Product overview: DTB543EE from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -500mA, -12V. Search-friendly keywords include transistor, BJT, switching, amplification, -500mA, -12V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB543EE can be used for catalog matching and distributor lookup.

-500mA / -12V Low VCE (sat) Digital transistors (with built-in resistors) Product overview: DTB543EE from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -500mA, -12V. Search-friendly keywords include transistor, BJT, switching, amplification, -500mA, -12V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB543EE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number DTB543EE DTB543EE 1170187-DTB543EE 293-DTB543EE
Product Name PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors) TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB543EE -500mA -12V Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data