DTC143ZE is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) for inverter, interface, and driver applications, housed in an SOT-416 package. It has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device operates with input voltage levels from -5 V to 30 V and has a junction temperature range of -55 °C to 150 °C. Power dissipation is rated at 150 mW. Input resistance is specified between 3.29 kΩ and 6.11 kΩ, with a resistance ratio of R2/R1 between 8 and 12. The DC current gain is a minimum of 80 at 10 mA collector current. Output saturation voltage is up to 300 mV at 5 mA output current and 0.25 mA input current.
DTC143ZE is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143ZE | DTC143ZE |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |