The DTC143EE is an NPN digital transistor with built-in bias resistors R1 and R2, each rated at 4.7 kΩ, designed for inverter, interface, and driver applications. It is packaged in EMT3 (1616) format and supports a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. The device operates with a junction temperature up to 150 °C and has a power dissipation rating of 150 mW. Complementary PNP types are available in the DTA143E series.
DTC143EE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143EE | DTC143EE |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |