The DTC015EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage of 50 V. The power dissipation is 150 mW, and the junction temperature range is up to 150°C. The device operates with a typical output saturation voltage of 40 mV at 5 mA output current and a DC current gain of at least 80. It meets RoHS compliance and is packaged in a tape and reel format for surface-mount assembly.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC015EM | DTC015EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |