ROHM Semiconductor GmbH NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC124TCA

Description
DTC124TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTC124TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC124TCA is an NPN digital transistor with built-in bias resistors, designed for use in inverter, interface, and driver circuits. It is housed in an SOT-23 package and has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is specified as 22 kΩ, and the collector-emitter saturation voltage is up to 300 mV at a collector current of 5 mA and base current of 0.5 mA. The device has a DC current gain (hFE) ranging from 100 to 600 at a collector current of 1 mA and collector-emitter voltage of 5 V. It meets the AEC-Q200 automotive qualification standard and is RoHS compliant. The storage temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The DTC124TCA is an NPN digital transistor with built-in bias resistors, designed for use in inverter, interface, and driver circuits. It is housed in an SOT-23 package and has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is specified as 22 kΩ, and the collector-emitter saturation voltage is up to 300 mV at a collector current of 5 mA and base current of 0.5 mA. The device has a DC current gain (hFE) ranging from 100 to 600 at a collector current of 1 mA and collector-emitter voltage of 5 V. It meets the AEC-Q200 automotive qualification standard and is RoHS compliant. The storage temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC124TCA - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC124TCA
NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC124TCA
DTC124TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC124TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number DTC124TCA
Product Name NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1025L-ND - DigiKey
Specs
Package Type NI-1230
View Details
PNP general-purpose transistor - 2PA1576R,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details