The DTC124XCA HZG is an NPN digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) in a SOT-23 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device is AEC-Q101 qualified for automotive use. Its power dissipation is 200 mW when mounted on a reference land and 350 mW on a ceramic board. The input resistance ratio R2/R1 ranges from 1.7 to 2.6, and it features a DC current gain of at least 68 at 5 mA collector current. The junction temperature range is from -55 °C to 150 °C.
DTC124XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC124XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124XCAHZG | DTC124XCAHZG |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |