The DTA144TM is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in an SOT-723 (VMT3) case with dimensions of 1.2 mm × 1.2 mm. It has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The built-in input resistance is 47 kΩ. It operates with a junction temperature range up to 150°C and meets RoHS requirements. Complementary NPN types are available in the DTC144T series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144TM | DTA144TM |
| Product Name | PNP, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |