The DTC123EM FHA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) in a SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage of 50 V. The device is AEC-Q101 qualified for automotive use and dissipates up to 150 mW. Its input resistance is specified as 2.2 kΩ, and the output saturation voltage is 100 mV typ. at I_C = 10 mA.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123EMFHA | DTC123EMFHA |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |