The DTC114YU3HZG is an NPN digital transistor with built-in bias resistors (R1=10kΩ, R2=47kΩ) designed for inverter, interface, and driver circuits. It is packaged in an SOT-323 (UMT3) case, rated for a collector current of 100mA and a collector-emitter voltage of 50V, with a power dissipation of 200mW. The device is AEC-Q101 qualified for automotive applications. Its complementary PNP counterpart is the DTA114YU3HZG.
DTC114YU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC114YU3HZG |
| Product Name | NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |