The DTC115EE is an NPN digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) in a SOT-416 package. It supports a collector current of up to 100 mA and a supply voltage of 50 V. The device operates with an input voltage range of -10 V to 40 V, has an output voltage under saturation of up to 300 mV at 5 mA output current, and provides a DC current gain of at least 82. The power dissipation is rated at 150 mW, and the junction temperature ranges from -55 °C to 150 °C. It meets the RoHS standard and is intended for inverter, interface, and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115EE | DTC115EE |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |