The EMG9 is a dual digital transistor with built-in bias resistors, packaged in an SOT-553 (EMT5) case, designed for use in inverters, interfaces, and drivers. Each of the two integrated transistors has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The power dissipation limit per element is 120 mW, with a maximum junction temperature of 150°C. The input resistance is specified as 7 to 13 kΩ, and the DC current gain ranges from 30 to 100. The device supports reflow soldering and is supplied in 8 mm wide tape on a 180 mm reel, with 8000 pieces per reel. It meets standard surface-mount packaging requirements and is intended for general electronics applications.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Emitter common (dual digital transistors) Product overview: EMG9 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMG9 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMG9 | EMG9 | 293-EMG9 |
| Product Name | NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | Dual Bipolar Transistor |
| Polarity | NPN | NPN |