The DTC114TU3 is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in a SOT-323 case measuring 2.0mm × 2.1mm. The device has a collector-emitter voltage rating of 50V, a collector current rating of 100mA, and a collector-emitter saturation voltage of up to 300mV at 10mA collector current and 1mA base current. The input resistance is specified between 7kΩ and 13kΩ, and the DC current gain ranges from 100 to 600. It operates with a maximum junction temperature of 150°C and a storage temperature range of -55°C to +150°C.
DTC114TU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC114TU3 |
| Product Name | NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |