The DTC143TE is an NPN digital transistor with a built-in bias resistor, designed for switching, inverter, interface, and driver circuits. It is packed in the EMT3 package (1616 size) and features a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 150 mW. The input resistance is 4.7 kΩ, with a collector-emitter saturation voltage of 0.15 V at I_C/I_B = 5 mA / 0.25 mA and a DC current gain ranging from 100 to 600. The device is RoHS compliant and supports negative biasing due to its isolated thin-film resistors. Complementary PNP types are available in the DTA143T series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143TE | DTC143TE |
| Product Name | NPN, SOT-416, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |