DTB123YU is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case. The device has a collector-emitter voltage rating of -50 V and a collector current rating of -500 mA. Input resistance R1 is 2.2 kΩ and resistance ratio R2/R1 is 4.5, with a DC current gain of 56 at -50 mA collector current. Power dissipation is 200 mW, and it operates with a junction temperature range up to 150°C. The device meets RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB123YU | DTB123YU |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |