The DTC123ECA HZG is an NPN digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications in automotive systems. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device is AEC-Q101 qualified for automotive reliability. Power dissipation is rated at 200 mW with terminals mounted on a reference land, and the junction temperature range is -55 °C to +150 °C.
DTC123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123ECAHZG | DTC123ECAHZG |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |